Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0028
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0062
|
18,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0245
|
190,000
in stock
|
Buy Now | |
element14
from US$0.0073
|
162,902
in stock
|
Buy Now | |
Newark Electronics
from US$0.0060
|
140,000
in stock
|
Buy Now | |
Farnell
from US$0.0035
|
140,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0028
|
8,700
in stock
|
Buy Now | |
Avnet America
-
|
60,000
in stock
|
Buy Now | |
RS Americas
from US$0.0040
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 220pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
CAP, 220PF, 50V, 10%, X7R, 0402 | element14 |
Multilayer Ceramic Capacitor, C Series, 220 Pf, - 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Kemet C0402C221K5RACTU | Newark Electronics |
CAP, 220PF, 50V, 10%, X7R, 0402, REEL | Farnell |
Capacitor Ceramic X7R 0402 50V 220pF | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 220 pF, 50 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America |
Capacitor | RS Americas |
Cap Ceramic 220pF 50V X7R 10% SMD 0402 125?C Paper T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a C0402C221K5RACTU?
Additional datasheets, footprints and schematics for C0402C221K5RACTU are listed on our Part Details page. You can also find images and similar parts to C0402C221K5RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0402C221K5RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0402C221K5RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0402C221K5RACTU fall under?
The C0402C221K5RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0402C221K5RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0402C221K5RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0402C221K5RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0402C221K5RACTU have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for C0402C221K5RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0402C221K5RACTU often in real-time on the comparison pages.
What if I can't find stock of C0402C221K5RACTU?
You can fill out our help required form which you can use to request a quote for C0402C221K5RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.