Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0024
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0252
|
60,260
in stock
|
Buy Now | |
element14
from US$0.0345
|
60,260
in stock
|
Buy Now | |
TTI Europe
from US$0.0024
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0365
|
8,778
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
8,778
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0037
|
630
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0402 ^1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
CAP, 0.01µF, 10V, 10%, X7R, 0402 | element14 |
Cap, 10000Pf, 10V, Mlcc, 0402 Rohs Compliant: Yes |Kemet C0402C103K8RACTU | Newark Electronics |
KEMET MLCC 10V 10% X7R TC 10nF 0402 | Distrelec |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.01 uF, 10 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America |
CERAMIC CAPACITOR - MULTILAYER | Richardson RFPD |
Where can I find additional details, specifications and documents for a C0402C103K8RACTU?
Additional datasheets, footprints and schematics for C0402C103K8RACTU are listed on our Part Details page. You can also find images and similar parts to C0402C103K8RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0402C103K8RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0402C103K8RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0402C103K8RACTU fall under?
The C0402C103K8RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0402C103K8RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0402C103K8RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0402C103K8RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0402C103K8RACTU have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Chip One Stop have stock available or on a lead time for C0402C103K8RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0402C103K8RACTU often in real-time on the comparison pages.
What if I can't find stock of C0402C103K8RACTU?
You can fill out our help required form which you can use to request a quote for C0402C103K8RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.