Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
51,966
in stock
|
Buy Now | |
element14
from US$0.09
|
51,966
in stock
|
Buy Now | |
Farnell
from US$0.09
|
51,966
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0112
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Multilayer Ceramic Capacitor, C Series, 100 Pf, - 5%, C0G/Np0, 100 V, 0402 [1005 Metric] Rohs Compliant: Yes |Kemet C0402C101J1GACTU | Newark Electronics |
CAP, 100PF, 100V, 5%, C0G/NP0, 0402 | element14 |
SMD MLCC 0402 100pF 100V C0G +/-5% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 100 pF, 100 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C0402C101J1GACTU?
Additional datasheets, footprints and schematics for C0402C101J1GACTU are listed on our Part Details page. You can also find images and similar parts to C0402C101J1GACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0402C101J1GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0402C101J1GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0402C101J1GACTU fall under?
The C0402C101J1GACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0402C101J1GACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0402C101J1GACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0402C101J1GACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0402C101J1GACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for C0402C101J1GACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0402C101J1GACTU often in real-time on the comparison pages.
What if I can't find stock of C0402C101J1GACTU?
You can fill out our help required form which you can use to request a quote for C0402C101J1GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.