Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C03534-000,
2-1201541-4 |
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Electroless Nickel |
Connector System | Cable-to-Cable |
Termination Device Type | Ferrule |
Style | HexaShield F |
Flx40-030-02-Cs8652 |Raychem Te Connectivity C03534-000 | Newark Electronics |
ALIAS=C03534-000,2-1201541-4 | Avnet America |
Where can I find additional details, specifications and documents for a C03534-000?
Additional datasheets, footprints and schematics for C03534-000 are listed on our Part Details page. You can also find images and similar parts to C03534-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C03534-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C03534-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C03534-000 fall under?
The C03534-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to C03534-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C03534-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C03534-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C03534-000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for C03534-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C03534-000 often in real-time on the comparison pages.
What if I can't find stock of C03534-000?
You can fill out our help required form which you can use to request a quote for C03534-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.