Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | C03263-000 |
Prices starting from US$319.38
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
---|---|
Material | Aluminum Alloy |
TE Adapter Code | 41 |
Connector Detail Specification Number | MIL-DTL-38999 |
TE Connector Interface Code | 41 |
Connector System | Cable-to-Cable |
Termination Device Type | Ferrule |
Sealable | Yes |
Adapter Angle | 45 |
Connector Shell Size | 09 |
Style | HexaShield |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Mil Spec Backshells Hex41-Ab-45-09-A1-1 |Raychem Te Connectivity C03263-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Shrink Boot Adapters 180° 10/10S/10SL Shell Size Cadmium Over Electroless Nickel Aluminum Alloy | Distrelec |
Circular MIL Spec Strain Reliefs & Adapters HEX41-AB-45-09-A1-1 | Sager |
Where can I find additional details, specifications and documents for a C03263-000?
Additional datasheets, footprints and schematics for C03263-000 are listed on our Part Details page. You can also find images and similar parts to C03263-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C03263-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C03263-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C03263-000 fall under?
The C03263-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to C03263-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C03263-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C03263-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C03263-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for C03263-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C03263-000 often in real-time on the comparison pages.
What if I can't find stock of C03263-000?
You can fill out our help required form which you can use to request a quote for C03263-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.