Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1200493-8,
C02500-000 |
Backshell Plating Material | Nickel |
---|---|
Material | Aluminum Alloy |
Adapter Plating Material | Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B |
Adapter Entry Size | 6 |
TE Adapter Code | 40 |
Cable Diameter Range | 48 – 76mm, 188 – 3in |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series III & IV |
Backshell Entry | 6 |
Style | Shielded Boot |
Connector Shell Size | 11B |
Sealable | Yes |
Termination Device Type | Magneform Ring |
Adapter Angle | 90 |
Connector System | Cable-to-Cable |
Connector Accessories Braid Tail Backshell Aluminum Electroless Nickel Finish Size 6 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters 208M910-19C06 | Sager |
Where can I find additional details, specifications and documents for a C02500-000?
Additional datasheets, footprints and schematics for C02500-000 are listed on our Part Details page. You can also find images and similar parts to C02500-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C02500-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C02500-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C02500-000 fall under?
The C02500-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to C02500-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C02500-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C02500-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C02500-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C02500-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C02500-000 often in real-time on the comparison pages.
What if I can't find stock of C02500-000?
You can fill out our help required form which you can use to request a quote for C02500-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.