Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C01603-000,
1200407-7 |
Prices starting from US$177.13
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$177.13
|
-
|
Buy Now |
Feedthrough Material | Aluminum Alloy |
---|---|
Feedthrough Plating Material | Electroless Nickel |
Material Code | 25 |
Nut Diameter (Across Flats) | 17mm, .67in |
Feedthrough Type | 1-Sided |
Material | Elastomer |
Modification | None |
Feedthrough Inside Diameter (Max) | 3in, 7.5mm |
Recovered Inside Diameter (Max) | 5mm, .197in |
Expanded Inside Diameter (Min) | .295in, 7.5mm |
Body Diameter (Across Flats) | .95in, 24mm |
Thread Length | 20mm, .787in |
Mounting Hole Diameter | 13mm, .512in |
Screw & Hole Thread Size | M12 x 1.5 |
Molded Flange Length | 50mm, 1.968in |
Mounting Style | Bulkhead |
Adhesive Code | S1030 |
Adhesive Type | Hot-Melt |
Product Type | Heat Shrink Cable Feedthrough |
Angle | Straight |
Shielded | Yes |
Resistant To | Fluids |
Where can I find additional details, specifications and documents for a C01603-000?
Additional datasheets, footprints and schematics for C01603-000 are listed on our Part Details page. You can also find images and similar parts to C01603-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C01603-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C01603-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C01603-000 fall under?
The C01603-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to C01603-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C01603-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C01603-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C01603-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for C01603-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C01603-000 often in real-time on the comparison pages.
What if I can't find stock of C01603-000?
You can fill out our help required form which you can use to request a quote for C01603-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.