Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$182.92
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$19.27
|
13
in stock
|
Buy Now | |
element14
from US$19.65
|
13
in stock
|
Buy Now | |
Farnell
from US$22.61
|
13
in stock
|
Buy Now | |
Distrelec
from US$177.78
|
1
in stock
|
Buy Now | |
RS Americas
from US$189.55
|
-
|
Buy Now | |
TRC Electronics
from US$205.18
|
-
|
Buy Now |
Sensing Range Max | 9mm |
---|---|
Sensor Mounting | Panel Mount |
Operating Temperature Min | - |
Operating Temperature Max | - |
Supply Current | 1.5A |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Configuration | SPCO |
Contact Voltage DC Max | 250V |
External Depth | 9.8mm |
External Length / Height | 79.5mm |
External Width | 19.3mm |
Fixing Centres | 28mm |
Fixing Hole Diameter | 4.7mm |
IP / NEMA Rating | IP64 |
Lead Length | 0.5m |
Sensing Distance Max | 9mm |
Sensing Range | 0mm to 13mm |
Sensor Input | Magnetic |
Supply Voltage DC Max | 250V |
Switching Power Max | 50VA |
Switching Voltage | 250VDC |
Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Product Range | C Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | 300V |
Output Current Max | 3.3mA |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 11.5V |
Input Voltage DC Max | 16V |
DC / DC Converter Type | - |
Height | 12.7mm |
Depth | 35.56mm |
Width | 28.19mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Voltage Power Supply Type | Regulated |
---|---|
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1W |
Output Current Max | 3.3mA |
Power Supply Mounting | Through Hole |
RoHS Compliant | Yes |
DC-High Voltage DC Non-Isolated 1W +300V | RS |
XP Power DC-HVDC Converter 11.5V ... 16V 300V 3.33mA 1W | Distrelec |
DC-DC Converter, Thru Hole, DIP, 1W, 300V@3.3mA, 11.5-16V In, C Series | XP Power C03 | RS Americas |
High Voltage DC/DC Converter | TRC Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensing Range Max | 13mm |
---|---|
Sensor Mounting | Panel Mount |
Supply Current | 1.5A |
External Depth | 9.8mm |
External Width | 19.3mm |
RoHS Compliant | Yes |
Reed Proximity Sensor, 0Mm To 13Mm | Newark Electronics |
PROXIMITY SWITCH, 1.5A | element14 |
Where can I find additional details, specifications and documents for a C/03?
Additional datasheets, footprints and schematics for C/03 are listed on our Part Details page. You can also find images and similar parts to C/03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C/03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C/03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C/03 fall under?
The C/03 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to C/03 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C/03 you can contact the distributor directly for product support, shipping queries etc.
Is the C/03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C/03 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for C/03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C/03 often in real-time on the comparison pages.
What if I can't find stock of C/03?
You can fill out our help required form which you can use to request a quote for C/03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.