Status: | Unknown |
---|---|
Series: | BZX85-Series |
RoHS: | Unknown |
Prices starting from US$0.0220
Silicon planar power Zener diodes |
For use in stabilizing and clipping circuits with high power rating |
The Zener voltages are graded according to the international E 24 standard; replace suffix “C†with “B†for ± 2 % tolerance |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
BZX85-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
Diode: Zener | Transfer Multisort Elektronik |
Zener Diode, 4.7V, 1.3W, Do-41 | Newark Electronics |
Diode Zener Single 4.7V 6% 1.3W 2-Pin DO-41 Ammo | Avnet America |
ZENER DIODE, AEC-Q101, 1.3W, 4.7V, DO-41 | element14 |
1.3W 4.7V 5% DO41/GL Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a BZX85C4V7-TAP?
Additional datasheets, footprints and schematics for BZX85C4V7-TAP are listed on our Part Details page. You can also find images and similar parts to BZX85C4V7-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX85C4V7-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX85C4V7-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX85C4V7-TAP fall under?
The BZX85C4V7-TAP is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX85C4V7-TAP when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX85C4V7-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BZX85C4V7-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX85C4V7-TAP have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for BZX85C4V7-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX85C4V7-TAP often in real-time on the comparison pages.
What if I can't find stock of BZX85C4V7-TAP?
You can fill out our help required form which you can use to request a quote for BZX85C4V7-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.