Status: | Unknown |
---|---|
Series: | BZX85-Series |
RoHS: | Unknown |
Prices starting from US$0.0286
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0286
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0340
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
21,397
in stock
|
Buy Now | |
element14
from US$0.06
|
21,055
in stock
|
Buy Now | |
Farnell
from US$0.06
|
21,055
in stock
|
Buy Now | |
Rutronik
from US$0.0288
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0316
|
7,930
in stock
|
Buy Now | |
Future Electronics
from US$0.0353
|
-
|
Buy Now | |
Avnet America
from US$0.0328
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Silicon planar power Zener diodes |
For use in stabilizing and clipping circuits with high power rating |
The Zener voltages are graded according to the international E 24 standard; replace suffix “C†with “B†for ± 2 % tolerance |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
BZX85-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
Zener Diode, 22V, 1.3W, Do-41 | Newark Electronics |
ZENER DIODE, 1.3W, 22V, DO-204AL | element14 |
Z-DIODE 1,3W 22V 5% DO41 | Rutronik |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 22V 6% 1.3W | RS |
BZX85 22 V 1.3 W ▒5 % Through Hole Zener Diode - DO-204AL (DO-41) | Future Electronics |
Diode Zener Single 22V 6% 1.3W 2-Pin DO-41 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a BZX85C22-TAP?
Additional datasheets, footprints and schematics for BZX85C22-TAP are listed on our Part Details page. You can also find images and similar parts to BZX85C22-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX85C22-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX85C22-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX85C22-TAP fall under?
The BZX85C22-TAP is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to BZX85C22-TAP when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX85C22-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BZX85C22-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX85C22-TAP have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for BZX85C22-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX85C22-TAP often in real-time on the comparison pages.
What if I can't find stock of BZX85C22-TAP?
You can fill out our help required form which you can use to request a quote for BZX85C22-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.