Status: | Active |
---|---|
Series: | BZX85 |
RoHS: | Compliant |
Prices starting from US$0.0252
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
8,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.0252
|
4,157
in stock
|
Buy Now | |
Micros
from US$0.0286
|
3,600
in stock
|
Buy Now | |
element14
from US$0.0411
|
3,216
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
2,445
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
1,956
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0418
|
1,790
in stock
|
Buy Now | |
Farnell
from US$0.0378
|
1,260
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0315
|
-
|
Buy Now | |
Avnet America
from US$0.0284
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zener Voltage Range - 3.3 V to 85 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
DO-41 (DO-204AL) Package |
Double Slug Type Construction |
Metallurgical Bonded Construction |
Oxide Passivated Die |
Mechanical Characteristics: CASE: Double slug type, hermetically sealed glass FINISH: All external surfaces are corrosion resistant and leads are readily solderable MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES:230°C, 1/16" from the case for 10 seconds POLARITY: Cathode indicated by polarity band MOUNTING POSITION: Any |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | BZX85, 10 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 10 |
P Max (W) | 1 |
Package Type | Axial Lead / DO-41 |
Zener Diode 1W 10V 5% DO-41 | RS |
DIODE, ZENER, 10V, DO-41 | element14 |
onsemi Zener Diode 1W 10V 500nA DO-41 | Distrelec |
Zener Diode, 1W, 10V, Do-41 | Newark Electronics |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 10V 5% 1W 2-Pin DO-41 Bulk | Avnet Silica |
BZX85C Series 10 V 200 mA Through Hole Zener Diodes - DO-41 | Future Electronics |
Where can I find additional details, specifications and documents for a BZX85C10?
Additional datasheets, footprints and schematics for BZX85C10 are listed on our Part Details page. You can also find images and similar parts to BZX85C10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX85C10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX85C10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX85C10 fall under?
The BZX85C10 is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX85C10 when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX85C10 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX85C10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BZX85C10 have stock available?
Authorised distributors including RS, Chip One Stop, Micros, element14 and Distrelec have stock available or on a lead time for BZX85C10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX85C10 often in real-time on the comparison pages.
What if I can't find stock of BZX85C10?
You can fill out our help required form which you can use to request a quote for BZX85C10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.