Zener Voltage Range - 3.3 V to 85 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
DO-41 (DO-204AL) Package |
Double Slug Type Construction |
Metallurgical Bonded Construction |
Oxide Passivated Die |
Mechanical Characteristics: CASE: Double slug type, hermetically sealed glass FINISH: All external surfaces are corrosion resistant and leads are readily solderable MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES:230°C, 1/16" from the case for 10 seconds POLARITY: Cathode indicated by polarity band MOUNTING POSITION: Any |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | BZX85, 16 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 16 |
P Max (W) | 1 |
Package Type | Axial Lead / DO-41 |
Zener Single Diode, 16 V, 1 W, Do-41, 5 %, 2, 200 C Rohs Compliant: Yes |Onsemi BZX85-C16 | Newark Electronics |
DIODE, ZENER, 16V, 1.3W | element14 |
Zener Diode 1W 16V 5% DO-41 | RS |
Diode Zener Single 16.2V 5% 1W 2-Pin DO-41 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a BZX85C16?
Additional datasheets, footprints and schematics for BZX85C16 are listed on our Part Details page. You can also find images and similar parts to BZX85C16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX85C16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX85C16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX85C16 fall under?
The BZX85C16 is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX85C16 when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX85C16 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX85C16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BZX85C16 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for BZX85C16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX85C16 often in real-time on the comparison pages.
What if I can't find stock of BZX85C16?
You can fill out our help required form which you can use to request a quote for BZX85C16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.