BZX84C7V5LFHT116

Semiconductors - Discretes

> Diodes

> Zener Single Diodes

distributor space
Organise Price Comparison Results by
Distributor Statistics for BZX84C7V5LFHT116
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BZX84C7V5LFHT116
Series Information for BZX84C7V5LFHT116 - Rohm

Features

  • feature
    PD 250 BZX84C7V5LFH mW Taping Width(mm) Packing Embossed Tape Reel Size(mm) 180 Small mold type Storage temperature Tstg -55uff5e150 u2103 Power dissipation PD 250 mW Junction temperature Tj 150 u2103 www.rohm.com 1/3 2016/5/31_Rev.001 c 2016 ROHM Co., Ltd. All rights reserved. Marking D3Q Taping Code T116 Voltage regulation Silicon Epitaxial Planar Basic Ordering Unit(pcs) 3000 u25cfStructure 8 u25cfApplication u25cfPackaging Specification High reliability Parameter Symbol Limits Unit u25cfAbsolute Maximum Rating (Ta=25u2103)
BZX84C7V5LFHT116 image
ROHS Compliant

Description

ZENER DIODE AEC-Q101 7.5V SOT-23

Specifications

Zener Voltage Vz Typ:
7.5V
Power Dissipation Pd:
250mW
Diode Case Style:
SOT-23
Zener Tolerance ±:
5%
No. of Pins:
3Pins
Operating Temperature Max:
150°C
Product Range:
-
Automotive Qualification Standard:
AEC-Q101
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America
Zener Diode 7.5V 5% 0.25W 3-Pin SOT-23 Emboss T/R
Avnet Europe
Zener Diode 7.5V 5% 0.25W 3-Pin SOT-23 Emboss T/R