Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 300 mW |
Nom VZ (V) | 47 |
@ IZT (mA) | 2 mA |
Tol V (Typ) (%) | 6.38 % |
IR (µA) | 0.1 µA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 47V |
---|---|
Power Dissipation Pd | 300mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | BZX84C Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 47V |
---|---|
Power Dissipation Pd | 350mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 6% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | BZX84C Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 47V |
---|---|
Power Dissipation Pd | 300mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Zener Diode, 0.3W, 47V, Sot-23 | Newark Electronics |
ZENER DIODE, 0.3W, 47V, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BZX84-C47?
Additional datasheets, footprints and schematics for BZX84-C47 are listed on our Part Details page. You can also find images and similar parts to BZX84-C47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX84-C47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84-C47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX84-C47 fall under?
The BZX84-C47 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive diodes > Automotive Zener diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX84-C47 when available in the Automotive Zener diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84-C47 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX84-C47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX84-C47 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BZX84-C47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX84-C47 often in real-time on the comparison pages.
What if I can't find stock of BZX84-C47?
You can fill out our help required form which you can use to request a quote for BZX84-C47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.