Status: | Active |
---|---|
Series: | BZX79 |
RoHS: | Compliant |
Prices starting from US$0.0212
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0274
|
6,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
13,407
in stock
|
Buy Now | |
element14
from US$0.0360
|
13,407
in stock
|
Buy Now | |
Farnell
from US$0.0349
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0316
|
5,173
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0304
|
4,000
in stock
|
Buy Now | |
Avnet Silica
-
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0235
|
-
|
Buy Now | |
Avnet America
from US$0.0212
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zener Voltage Range - 2.4 V to 33 V |
ESD Rating of Class 3 (>16 KV) per Human Body Model |
DO-204AH Package - Smaller than Conventional DO-204AA Package |
Double Slug Type Construction |
Metallurgically Bonded Construction Mechanical Charasteristics: |
CASE: Double slug type, hermetically sealed glass |
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230°C, 1/16", fromcase for 10 seconds |
FINISH: All external surfaces are corrosion resistant with readily solderable leads |
POLARITY: Cathode indicated by color band. When operated in zener mode, cathodewill be positive with respect to anode |
MOUNTING POSITION: Any |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | BZX79, 6.2 V |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 6.2 |
P Max (W) | 0.5 |
Package Type | Axial Lead |
Zener Diode, 500Mw, 6.2V, Do-35 | Newark Electronics |
ZENER DIODE, 500mW, 6.2V, DO-35 | element14 |
ZENER DIODE, 6.2V, 0.5W, DO-35 | Farnell |
Zener Diode 0.5W 6.2V 5% DO-35 | RS |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 6.2V 5% 500mW 2-Pin DO-35 Bag | Avnet Silica |
BZX79C Series 500 mW 6.2 V 100 mA Axial Zener Diode - DO-35 | Future Electronics |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BZX79C6V2?
Additional datasheets, footprints and schematics for BZX79C6V2 are listed on our Part Details page. You can also find images and similar parts to BZX79C6V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX79C6V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX79C6V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX79C6V2 fall under?
The BZX79C6V2 is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX79C6V2 when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX79C6V2 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX79C6V2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BZX79C6V2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for BZX79C6V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX79C6V2 often in real-time on the comparison pages.
What if I can't find stock of BZX79C6V2?
You can fill out our help required form which you can use to request a quote for BZX79C6V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.