Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | BZX79 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 24V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-35 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | BZX79 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | SOD-27 |
Diode Type | Zener |
External Diameter | 2mm |
External Length / Height | 4.5mm |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Max | 500mW |
Power Dissipation Ptot Max | 500mW |
Test Current | 5mA |
Tolerance | 5% |
Zener Current | 5mA |
BZX79C24, ZENER DIODES | Farnell |
Zener Diode 0.5W 24V 5% DO-35 | RS |
Bzx79C24, Zener Diodes |Onsemi BZX79C24 | Newark Electronics |
DIODE, ZENER, 24V, 500MW | element14 |
Where can I find additional details, specifications and documents for a BZX79-C24?
Additional datasheets, footprints and schematics for BZX79-C24 are listed on our Part Details page. You can also find images and similar parts to BZX79-C24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX79-C24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX79-C24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX79-C24 fall under?
The BZX79-C24 is listed under Nexperia product taxonomy > Diodes > Zener diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX79-C24 when available in the Zener diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX79-C24 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX79-C24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX79-C24 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics and element14 have stock available or on a lead time for BZX79-C24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX79-C24 often in real-time on the comparison pages.
What if I can't find stock of BZX79-C24?
You can fill out our help required form which you can use to request a quote for BZX79-C24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.