BZX79-C10 Diodes by Nexperia

BZX79 series - Voltage regulator diodes

Status: Released for supply
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0100

Distributor Stock
Logo for RS
RS
from US$0.0336
6,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0100
25,025
in stock
Buy Now
Logo for element14
element14
from US$0.0359
9,462
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0348
9,462
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0224
3,234
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.0319
1,876
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0277
770
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0244
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0220
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

BZX79C10 Zener Diodes by ON Semiconductor

Zener 0.5W 5%


This is a complete series of 500 mW Zener diodes with limits and excellent operating characteristics that reflect the superior capabilities of silicon-oxide passivated junctions. All this in an axial-lead hermetically sealed glass package that offers protection in all common environmental conditions.

Features

Zener Voltage Range - 2.4 V to 33 V
ESD Rating of Class 3 (>16 KV) per Human Body Model
DO-204AH Package - Smaller than Conventional DO-204AA Package
Double Slug Type Construction
Metallurgically Bonded Construction Mechanical Charasteristics:
CASE: Double slug type, hermetically sealed glass
MAXIMUM LEAD TEMPERATURE FOR SOLDERING PURPOSES: 230°C, 1/16", fromcase for 10 seconds
FINISH: All external surfaces are corrosion resistant with readily solderable leads
POLARITY: Cathode indicated by color band. When operated in zener mode, cathodewill be positive with respect to anode
MOUNTING POSITION: Any
Benefits
Wide Range of Zener Breakdown Voltages
Applications
Voltage Regulation
MOSFET Gate Protection
End Products
Waveform Clipping
General Usage Device: Suitable for many different end products

Specifications

Description BZX79, 10 V
Compliance Pb-free Halide free
VZ Typ (V) 10
P Max (W) 0.5
Package Type Axial Lead

Alternative Descriptions

Zener Diode, 500Mw, 10V, Do-35 | Newark Electronics
DIODE, ZENER, 10V, DO-35 | element14
Zener Diode 0.5W 10V 5% DO-35 | RS
onsemi Zener Diode 500mW 10V 200nA DO-35 | Distrelec
Diode: Zener | Transfer Multisort Elektronik
BZX79C10 Series 10 V 100 mA Through Hole Zener Diodes - DO-35 | Future Electronics
Diode Zener Single 10V 5% 500mW 2-Pin DO-35 Bulk | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZX79-C10?

Additional datasheets, footprints and schematics for BZX79-C10 are listed on our Part Details page. You can also find images and similar parts to BZX79-C10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZX79-C10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX79-C10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZX79-C10 fall under?

The BZX79-C10 is listed under Nexperia product taxonomy > Diodes > Zener diodes.

Can I view similar or alternative parts?

You can view similar parts to BZX79-C10 when available in the Zener diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZX79-C10 you can contact the distributor directly for product support, shipping queries etc.

Is the BZX79-C10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZX79-C10 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for BZX79-C10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZX79-C10 often in real-time on the comparison pages.

What if I can't find stock of BZX79-C10?

You can fill out our help required form which you can use to request a quote for BZX79-C10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay