Status: | Unknown |
---|---|
Series: | BZX55 Series |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0349
|
No stock
|
Buy Now | |
element14
from US$0.0382
|
26,876
in stock
|
Buy Now | |
Farnell
from US$0.0336
|
26,876
in stock
|
Buy Now | |
Rutronik
from US$0.0153
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
155
in stock
|
Buy Now | |
Future Electronics
from US$0.0186
|
-
|
Buy Now | |
Avnet America
from US$0.0159
|
-
|
Buy Now | |
RS Americas
from US$0.0320
|
-
|
Buy Now | |
TTI Europe
from US$0.0206
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 7.5V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-35 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | BZX55 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
ZENER DIODE, AEC-Q101, 0.5W, 7.5V, DO-35 | element14 |
Z-DIODE 0,5W 7,5V 5% DO35 | Rutronik |
Zener Diode, 7.5V, 0.5W, Do-35 | Newark Electronics |
Diode Zener Single7.5V 6% 500mW | RS |
ZENER DIODE DO35 | Future Electronics |
Diode Zener Single 7.5V 500mW 2-Pin DO-35 T/R | Avnet America |
BZX55C7V5-TR Zener Diode, 7.5V 6% 0.5 W Through Hole 2-Pin DO-35 | Siliconix / Vishay BZX55C7V5-TR | RS Americas |
Where can I find additional details, specifications and documents for a BZX55C7V5-TR?
Additional datasheets, footprints and schematics for BZX55C7V5-TR are listed on our Part Details page. You can also find images and similar parts to BZX55C7V5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX55C7V5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX55C7V5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX55C7V5-TR fall under?
The BZX55C7V5-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX55C7V5-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX55C7V5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BZX55C7V5-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX55C7V5-TR have stock available?
Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and RS have stock available or on a lead time for BZX55C7V5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX55C7V5-TR often in real-time on the comparison pages.
What if I can't find stock of BZX55C7V5-TR?
You can fill out our help required form which you can use to request a quote for BZX55C7V5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.