Status: | Unknown |
---|---|
Series: | BZX55 Series |
RoHS: | Unknown |
Prices starting from US$0.0150
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0361
|
19,000
in stock
|
Buy Now | |
element14
from US$0.0294
|
41,961
in stock
|
Buy Now | |
Farnell
from US$0.0324
|
35,621
in stock
|
Buy Now | |
Rutronik
from US$0.0153
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0188
|
19,420
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
12,080
in stock
|
Buy Now | |
Chip One Stop
from US$0.0176
|
8,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0150
|
-
|
Buy Now | |
Avnet America
from US$0.0159
|
-
|
Buy Now | |
TTI Europe
from US$0.0168
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 15V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-35 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | BZX55 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Power Dissipation Max | 500mW |
DIODE, ZENER, 15V, 0.5W, 5%, DO35 | element14 |
Z-DIODE 0,5W 15V 5% DO35 | Rutronik |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 500mW 15V DO-35 | RS |
Zener Diode, 500Mw, 15V, Do-35 | Newark Electronics |
BZX55 Series 500 mW 15 V 2 Terminal Through Hole Voltage Regulator Diode - DO-35 | Future Electronics |
Diode Zener Single 15V 6% 500mW 2-Pin DO-35 Ammo | Avnet America |
.5W 15V 5% DO35 Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a BZX55C15-TAP?
Additional datasheets, footprints and schematics for BZX55C15-TAP are listed on our Part Details page. You can also find images and similar parts to BZX55C15-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX55C15-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX55C15-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX55C15-TAP fall under?
The BZX55C15-TAP is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX55C15-TAP when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX55C15-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BZX55C15-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX55C15-TAP have stock available?
Authorised distributors including element14, Farnell, Rutronik, Transfer Multisort Elektronik and RS have stock available or on a lead time for BZX55C15-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX55C15-TAP often in real-time on the comparison pages.
What if I can't find stock of BZX55C15-TAP?
You can fill out our help required form which you can use to request a quote for BZX55C15-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.