BZX55C12-TR Diodes by Vishay Intertechnology

ZENER DIODE 500mW 12.7V DO-35

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0159

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0260
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0189
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0159
-
Buy Now
Logo for element14
element14
from US$0.0367
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0192
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Zener Voltage Vz Typ 12V
Power Dissipation Pd 500mW
Diode Case Style DO-35
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 175°C
Product Range -

Alternative Descriptions

Zener Diode, 500Mw, 12.7V, Do-35, Full Reel | Newark Electronics
BZX55 Series 12 V 200 mA Axial Through Hole Small Signal Zener Diodes - DO-35 | Future Electronics
Diode Zener Single 12V 5% 500mW 2-Pin DO-35 T/R | Avnet America
ZENER DIODE, 500mW, 12.7V, DO-35 | element14
.5W 12V 5% DO35 Z-DIODE | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZX55C12-TR?

Additional datasheets, footprints and schematics for BZX55C12-TR are listed on our Part Details page. You can also find images and similar parts to BZX55C12-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZX55C12-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX55C12-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZX55C12-TR fall under?

The BZX55C12-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to BZX55C12-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZX55C12-TR you can contact the distributor directly for product support, shipping queries etc.

Is the BZX55C12-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZX55C12-TR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for BZX55C12-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZX55C12-TR often in real-time on the comparison pages.

What if I can't find stock of BZX55C12-TR?

You can fill out our help required form which you can use to request a quote for BZX55C12-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay