Status: | Unknown |
---|---|
Series: | BZX55 Series |
RoHS: | Unknown |
Prices starting from US$0.0070
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0341
|
28,399
in stock
|
Buy Now | |
element14
from US$0.0345
|
28,399
in stock
|
Buy Now | |
Chip One Stop
from US$0.0073
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.0216
|
-
|
Buy Now | |
RS Americas
from US$0.0300
|
-
|
Buy Now | |
TTI Europe
from US$0.0272
|
-
|
Buy Now |
Zener Voltage Vz Typ | 10V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-35 |
Zener Tolerance ± | 2% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | BZX55 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Power Dissipation Max | 500mW |
Termination Type | Axial Leaded |
Test Current | 5mA |
DIODE, ZENER, 9.8V, 0.5W | element14 |
Zener Diode, 10V, 0.5W, Do-35 | Newark Electronics |
Diode Zener Single 10V 2% 500mW 2-Pin DO-35 T/R | Avnet America |
BZX55B10-TR Zener Diode, 10V 2% 0.5 W Through Hole 2-Pin DO-35 | Siliconix / Vishay BZX55B10-TR | RS Americas |
.5W 10V 2% DO35 Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a BZX55B10-TR?
Additional datasheets, footprints and schematics for BZX55B10-TR are listed on our Part Details page. You can also find images and similar parts to BZX55B10-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX55B10-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX55B10-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX55B10-TR fall under?
The BZX55B10-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX55B10-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX55B10-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BZX55B10-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZX55B10-TR have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for BZX55B10-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX55B10-TR often in real-time on the comparison pages.
What if I can't find stock of BZX55B10-TR?
You can fill out our help required form which you can use to request a quote for BZX55B10-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.