Status: | Unknown |
---|---|
Series: | BZX384-Series |
RoHS: | Compliant |
Prices starting from US$0.0212
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0261
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0253
|
114,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
12,000
in stock
|
Buy Now | |
element14
from US$0.0264
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0293
|
3,895
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0249
|
925
in stock
|
Buy Now | |
Future Electronics
from US$0.0212
|
-
|
Buy Now | |
Avnet America
from US$0.0243
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Silicon planar Zener diodes |
The Zener voltages are graded according to the international E24 standard |
Standard Zener voltage tolerance is ± 5 %; replace “C†with “B†for ± 2 % tolerance |
Application Notes |
---|
Application Note |
Datasheet |
---|
BZX384-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Zener Diode, 0.2W, 5.6V, Sod-323 | Newark Electronics |
ZENER DIODE, 0.2W, 5.6V, SOD-323 | element14 |
Diode: Zener | Transfer Multisort Elektronik |
ZENER DIODE SOD323-E3 | Future Electronics |
Diode Zener Single 5.6V 5% 200mW 2-Pin SOD-323 T/R | Avnet America |
Vishay Zener Diode SOD-323 5.6V 200mW ± | Distrelec |
Where can I find additional details, specifications and documents for a BZX384C5V6-E3-08?
Additional datasheets, footprints and schematics for BZX384C5V6-E3-08 are listed on our Part Details page. You can also find images and similar parts to BZX384C5V6-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZX384C5V6-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX384C5V6-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZX384C5V6-E3-08 fall under?
The BZX384C5V6-E3-08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZX384C5V6-E3-08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZX384C5V6-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BZX384C5V6-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BZX384C5V6-E3-08 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BZX384C5V6-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZX384C5V6-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BZX384C5V6-E3-08?
You can fill out our help required form which you can use to request a quote for BZX384C5V6-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.