Status: | Active |
---|---|
Series: | BZW50 |
RoHS: | Compliant |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.15
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
-
|
Buy Now | |
Future Electronics
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
element14
from US$1.96
|
-
|
Buy Now | |
Farnell
from US$1.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak pulse power: 5000 W (10/1000 µs) |
5000 W (10/1000 µs) |
Stand off voltage range from 10 V to 180 V |
Unidirectional and bidirectional diode |
Low clamping factor |
Fast response time |
UL497B, file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0662 5 kW TVS |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Diode: TVS | Transfer Multisort Elektronik |
BZW50-150,TVS 5KW 150V Unidirectional | RS |
Diode, Tvs, 150V, 5Kw, R6 | Newark Electronics |
TVS R6 UNI 5000W - 150Vrm - 175┐ | Future Electronics |
Diode TVS Single Uni-Dir 150V 5KW 2-Pin Case R-6 T/R | Avnet America |
DIODE, TVS, 150V, 5KW, R6 | element14 |
Where can I find additional details, specifications and documents for a BZW50-150?
Additional datasheets, footprints and schematics for BZW50-150 are listed on our Part Details page. You can also find images and similar parts to BZW50-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW50-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW50-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW50-150 fall under?
The BZW50-150 is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to BZW50-150 when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW50-150 you can contact the distributor directly for product support, shipping queries etc.
Is the BZW50-150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BZW50-150 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BZW50-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW50-150 often in real-time on the comparison pages.
What if I can't find stock of BZW50-150?
You can fill out our help required form which you can use to request a quote for BZW50-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.