Status: | Unknown |
---|---|
Series: | BZW04 Series |
RoHS: | Unknown |
Product Range | BZW04 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 28.2V |
Clamping Voltage Vc Max | 45.7V |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.4V |
Breakdown Voltage Max | 34.7V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 34.7V |
Device Marking | BZW04-28 |
Diode Type | Unidirectional TVS |
Forward Surge Current Ifsm Max | 40A |
Peak Pulse Current Ippm | 8.8A |
Power Dissipation Pd | 1W |
Stand-off Voltage | 28.2V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Where can I find additional details, specifications and documents for a BZW04-28?
Additional datasheets, footprints and schematics for BZW04-28 are listed on our Part Details page. You can also find images and similar parts to BZW04-28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW04-28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW04-28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW04-28 fall under?
The BZW04-28 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZW04-28 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW04-28 you can contact the distributor directly for product support, shipping queries etc.
Is the BZW04-28 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZW04-28 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for BZW04-28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW04-28 often in real-time on the comparison pages.
What if I can't find stock of BZW04-28?
You can fill out our help required form which you can use to request a quote for BZW04-28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.