Status: | Unknown |
---|---|
Series: | BZW04 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
3,575
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
4,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,515
in stock
|
Buy Now | |
element14
from US$0.11
|
2,515
in stock
|
Buy Now | |
Farnell
from US$0.10
|
2,515
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | BZW04 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.2V |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 18.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 18.9V |
Device Marking | BZW04-15 |
Diode Type | Unidirectional TVS |
Forward Surge Current Ifsm Max | 40A |
Peak Pulse Current Ippm | 16A |
Power Dissipation Pd | 1W |
Stand-off Voltage | 15.3V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Where can I find additional details, specifications and documents for a BZW04-15?
Additional datasheets, footprints and schematics for BZW04-15 are listed on our Part Details page. You can also find images and similar parts to BZW04-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW04-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW04-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW04-15 fall under?
The BZW04-15 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZW04-15 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW04-15 you can contact the distributor directly for product support, shipping queries etc.
Is the BZW04-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZW04-15 have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BZW04-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW04-15 often in real-time on the comparison pages.
What if I can't find stock of BZW04-15?
You can fill out our help required form which you can use to request a quote for BZW04-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.