BZV55-C8V2 Diodes by Nexperia

BZV55 series - Voltage regulator diodes

Status: Released for supply
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0132

Distributor Stock
Logo for Farnell
Farnell
from US$0.0440
21,200
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0135
49,110
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0440
21,200
in stock
Buy Now
Logo for element14
element14
from US$0.0477
21,200
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.0132
18,500
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$2.74
625
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.43
-
Buy Now

BZV55C8V2 Diodes by Multicomp

ZENER DIODE 0.5W 8.2V SOD-80C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Zener Voltage Vz Typ 8.2V
Power Dissipation Pd 500mW
Diode Case Style SOD-80C
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 200°C
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

BZV55C8V2 Diodes by Multicomp Pro

ZENER DIODE, 0.5W, 8.2V, SOD-80CAutomotive Qualification

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Zener Voltage Vz Typ 8.2V
Power Dissipation Pd 500mW
Diode Case Style SOD-80C
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 200°C
RoHS Compliant Yes

Alternative Descriptions

Zener Diode, 0.5W, 8.2V, Sod-80C | Newark Electronics
ZENER DIODE, 0.5W, 8.2V, SOD-80C | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZV55-C8V2?

Additional datasheets, footprints and schematics for BZV55-C8V2 are listed on our Part Details page. You can also find images and similar parts to BZV55-C8V2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZV55-C8V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZV55-C8V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZV55-C8V2 fall under?

The BZV55-C8V2 is listed under Nexperia product taxonomy > Diodes > Zener diodes.

Can I view similar or alternative parts?

You can view similar parts to BZV55-C8V2 when available in the Zener diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZV55-C8V2 you can contact the distributor directly for product support, shipping queries etc.

Is the BZV55-C8V2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZV55-C8V2 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for BZV55-C8V2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZV55-C8V2 often in real-time on the comparison pages.

What if I can't find stock of BZV55-C8V2?

You can fill out our help required form which you can use to request a quote for BZV55-C8V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay