BZT55C56 Diodes by Multicomp

DIODE ZENER 0.5W 56V

Status: Unknown
Series: BZT55C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Zener Voltage Vz Typ 56V
Power Dissipation Pd 500mW
Diode Case Style SOD-80 (MiniMELF)
Zener Tolerance ± -
No. of Pins 2Pins
Operating Temperature Max 200°C
Product Range BZT55C Series
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Junction Temperature Tj Max 200°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +200°C
Power Dissipation Max 500mW
Termination Type Surface Mount Device
Test Current 2mA


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZT55C56?

Additional datasheets, footprints and schematics for BZT55C56 are listed on our Part Details page. You can also find images and similar parts to BZT55C56 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZT55C56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT55C56 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZT55C56 fall under?

The BZT55C56 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to BZT55C56 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZT55C56 you can contact the distributor directly for product support, shipping queries etc.

Is the BZT55C56 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZT55C56 have stock available?

There is no stock from authorised distributors for BZT55C56.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZT55C56 often in real-time on the comparison pages.

What if I can't find stock of BZT55C56?

You can fill out our help required form which you can use to request a quote for BZT55C56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay