BZT55C22 Diodes by Multicomp

DIODE ZENER 0.5W 22V

Status: Unknown
Series: BZT55C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0150

Distributor Stock
Logo for Farnell
Farnell
from US$0.0150
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0360
-
Buy Now

Specifications

Zener Voltage Vz Typ 22V
Power Dissipation Pd 500mW
Diode Case Style SOD-80 (MiniMELF)
Zener Tolerance ± -
No. of Pins 2Pins
Operating Temperature Max 200°C
Product Range BZT55C Series
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Junction Temperature Tj Max 200°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +200°C
Power Dissipation Max 500mW
Termination Type Surface Mount Device
Test Current 5mA

Alternative Descriptions

Diode, Zener, 0.5W, 22V | Newark Electronics
DIODE, ZENER, 0.5W, 22V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZT55C22?

Additional datasheets, footprints and schematics for BZT55C22 are listed on our Part Details page. You can also find images and similar parts to BZT55C22 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZT55C22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT55C22 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZT55C22 fall under?

The BZT55C22 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to BZT55C22 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZT55C22 you can contact the distributor directly for product support, shipping queries etc.

Is the BZT55C22 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZT55C22 have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for BZT55C22.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZT55C22 often in real-time on the comparison pages.

What if I can't find stock of BZT55C22?

You can fill out our help required form which you can use to request a quote for BZT55C22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay