BZT52C36S-7-F Diodes by Multicomp

DIODE ZENER 36V 200mW SOD-323

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0050

Distributor Stock
Logo for Farnell
Farnell
from US$0.0239
81
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0137
1,104,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0170
9,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0223
5,880
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0050
81
in stock
Buy Now
Logo for element14
element14
from US$0.0242
81
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0190
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Zener Voltage Vz Typ 36V
Power Dissipation Pd 200mW
Diode Case Style SOD-323
Zener Tolerance 5%
No. of Pins 2Pins
Operating Temperature Max 150 C
Product Range -
Packaging Cut Tape


BZT52C36S-7-F Diodes by Multicomp Pro

DIODE, ZENER, 36V, 200mW, SOD-323

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Zener Voltage Vz Typ 36V
Power Dissipation Pd 200mW
Diode Case Style SOD-323
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 150°C
RoHS Compliant Yes

Alternative Descriptions

Diode, Zener, 36V, 200Mw, Sod-323 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZT52C36S-7-F?

Additional datasheets, footprints and schematics for BZT52C36S-7-F are listed on our Part Details page. You can also find images and similar parts to BZT52C36S-7-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZT52C36S-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT52C36S-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZT52C36S-7-F fall under?

The BZT52C36S-7-F is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to BZT52C36S-7-F when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZT52C36S-7-F you can contact the distributor directly for product support, shipping queries etc.

Is the BZT52C36S-7-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZT52C36S-7-F have stock available?

Authorised distributors including Future Electronics, Rutronik, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BZT52C36S-7-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZT52C36S-7-F often in real-time on the comparison pages.

What if I can't find stock of BZT52C36S-7-F?

You can fill out our help required form which you can use to request a quote for BZT52C36S-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay