Status: | Unknown |
---|---|
Series: | BZT03 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
12,879
in stock
|
Buy Now | |
element14
from US$0.25
|
12,879
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
635
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 51V |
---|---|
Power Dissipation Pd | 3.25W |
Diode Case Style | SOD-57 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | BZT03 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Device Marking | BZT03-C51 |
Diode Type | Zener |
External Diameter | 3.81mm |
External Length / Height | 4.57mm |
Forward Current If Max | 500mA |
Power Dissipation Max | 1.3W |
Power Dissipation Ptot Max | 3.25W |
Resistance Rz | 60ohm |
Test Current | 10mA |
Tolerance | 5% |
Zener Current | 10mA |
DIODE, ZENER, 51V, 3.25W | element14 |
Zener Diode Sod57 |Vishay BZT03C51-TR | Newark Electronics |
Zener Diodes 51 Volt 600W 6% | Future Electronics |
Diode Zener Single 51V 6% 1.3W 2-Pin SOD-57 T/R | Avnet America |
1.3W 51V 5% SOD57 Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a BZT03C51-TR?
Additional datasheets, footprints and schematics for BZT03C51-TR are listed on our Part Details page. You can also find images and similar parts to BZT03C51-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZT03C51-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZT03C51-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZT03C51-TR fall under?
The BZT03C51-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZT03C51-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZT03C51-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BZT03C51-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZT03C51-TR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BZT03C51-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZT03C51-TR often in real-time on the comparison pages.
What if I can't find stock of BZT03C51-TR?
You can fill out our help required form which you can use to request a quote for BZT03C51-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.