Status: | Unknown |
---|---|
Series: | BZM55-Series |
RoHS: | Unknown |
Prices starting from US$0.0275
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0295
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0283
|
9,920
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
-
|
Buy Now | |
Avnet America
from US$0.0275
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Saving space |
Hermetic sealed parts |
Electrical data identical with the devices BZT55..series, TZM..series |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
BZM55-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
Diode: Zener | Transfer Multisort Elektronik |
Zener Diodes 2.7 Volt 0.5W 5% | Future Electronics |
Zener Diode, 500Mw, 2.7V, Micromelf, Full Reel | Newark Electronics |
Diode Zener Single 2.7V 7% 500mW 2-Pin MicroMELF T/R | Avnet America |
ZENER DIODE, AEC-Q101, 2.7V, MICROMELF | Farnell |
Where can I find additional details, specifications and documents for a BZM55C2V7-TR?
Additional datasheets, footprints and schematics for BZM55C2V7-TR are listed on our Part Details page. You can also find images and similar parts to BZM55C2V7-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZM55C2V7-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZM55C2V7-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZM55C2V7-TR fall under?
The BZM55C2V7-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZM55C2V7-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZM55C2V7-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BZM55C2V7-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZM55C2V7-TR have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for BZM55C2V7-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZM55C2V7-TR often in real-time on the comparison pages.
What if I can't find stock of BZM55C2V7-TR?
You can fill out our help required form which you can use to request a quote for BZM55C2V7-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.