BZG05C6V8TR3

Semiconductors - Discretes

> Diodes

> Zener Single Diodes

Organise Price Comparison Results by
distributor space
Distributor Statistics for BZG05C6V8TR3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BZG05C6V8TR3
Series Information for BZG05C6V8TR3 - Vishay Intertechnology

Features

  • feature
    - Glass passivated junction - High reliability - Voltage range 3.3 V to 100 V - Fits onto 5 mm SMD footpads - Wave and reflow solderable

Description

DIODE ZENER 6.8V 3W SMA

Specifications

Zener Voltage Vz Typ:
6.8V
Power Dissipation Pd:
3W
Diode Case Style:
DO-214AC
Zener Tolerance ±:
5%
No. of Pins:
2Pins
Operating Temperature Max:
150°C
Product Range:
BZG05 Series
Automotive Qualification Standard:
AEC-Q101
Alternate Case Style:
DO-214AC
Diode Type:
Zener
Forward Voltage VF Max:
1.2V
Junction Temperature Tj Max:
150°C
Peak Pulse Power Dissipation:
60W
Power Dissipation Max:
3W
Power Dissipation Ptot Max:
3W
Resistance Rz:
300ohm
Test Current:
35mA
Tolerance:
5%