BZG05C5V6-E3-TR Diodes by Vishay Intertechnology

ZENER DIODE 1.25W 5.6V DO-214AC

Status: Unknown
Series: BZG05C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now

Specifications

Zener Voltage Vz Typ 5.6V
Power Dissipation Pd 1.25W
Diode Case Style DO-214AC
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 150°C
Product Range BZG05C Series
Automotive Qualification Standard -
SVHC No SVHC (20-Jun-2016)

Alternative Descriptions

ZENER DIODE, 1.25W, 5.6V, DO-214AC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZG05C5V6-E3-TR?

Additional datasheets, footprints and schematics for BZG05C5V6-E3-TR are listed on our Part Details page. You can also find images and similar parts to BZG05C5V6-E3-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZG05C5V6-E3-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZG05C5V6-E3-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZG05C5V6-E3-TR fall under?

The BZG05C5V6-E3-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to BZG05C5V6-E3-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZG05C5V6-E3-TR you can contact the distributor directly for product support, shipping queries etc.

Is the BZG05C5V6-E3-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZG05C5V6-E3-TR have stock available?

Authorised distributors including Farnell have stock available or on a lead time for BZG05C5V6-E3-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZG05C5V6-E3-TR often in real-time on the comparison pages.

What if I can't find stock of BZG05C5V6-E3-TR?

You can fill out our help required form which you can use to request a quote for BZG05C5V6-E3-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay