Status: | Unknown |
---|---|
Series: | BZG05 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 4.7V |
---|---|
Power Dissipation Pd | 3W |
Diode Case Style | DO-214AC |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZG05 Series |
Automotive Qualification Standard | AEC-Q101 |
Power Dissipation Max | 3W |
Termination Type | Surface Mount Device |
Test Current | 45mA |
DIODE, ZENER, 4.7V, 3 W | element14 |
Zener Diode, 3W, 4.7V, Do-214Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a BZG05C4V7TR?
Additional datasheets, footprints and schematics for BZG05C4V7TR are listed on our Part Details page. You can also find images and similar parts to BZG05C4V7TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZG05C4V7TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZG05C4V7TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZG05C4V7TR fall under?
The BZG05C4V7TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZG05C4V7TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZG05C4V7TR you can contact the distributor directly for product support, shipping queries etc.
Is the BZG05C4V7TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZG05C4V7TR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BZG05C4V7TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZG05C4V7TR often in real-time on the comparison pages.
What if I can't find stock of BZG05C4V7TR?
You can fill out our help required form which you can use to request a quote for BZG05C4V7TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.