Status: | Unknown |
---|---|
Series: | BZG05 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 3.6V |
---|---|
Power Dissipation Pd | 3W |
Diode Case Style | DO-214AC |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZG05 Series |
Automotive Qualification Standard | AEC-Q101 |
Alternate Case Style | DO-214AC |
Diode Type | Zener |
Forward Voltage VF Max | 1.2V |
Junction Temperature Tj Max | 150°C |
Peak Pulse Power Dissipation | 60W |
Power Dissipation Max | 3W |
Power Dissipation Ptot Max | 3W |
Power Disspation Pd @ Tc = 25C Max | 3W |
Resistance Rz | 500ohm |
Test Current | 60mA |
Tolerance | 5% |
DIODE, ZENER, 3.6V, 3W, SMA | element14 |
Where can I find additional details, specifications and documents for a BZG05C3V6TR3?
Additional datasheets, footprints and schematics for BZG05C3V6TR3 are listed on our Part Details page. You can also find images and similar parts to BZG05C3V6TR3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZG05C3V6TR3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZG05C3V6TR3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZG05C3V6TR3 fall under?
The BZG05C3V6TR3 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZG05C3V6TR3 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZG05C3V6TR3 you can contact the distributor directly for product support, shipping queries etc.
Is the BZG05C3V6TR3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZG05C3V6TR3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BZG05C3V6TR3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZG05C3V6TR3 often in real-time on the comparison pages.
What if I can't find stock of BZG05C3V6TR3?
You can fill out our help required form which you can use to request a quote for BZG05C3V6TR3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.