BZG03C75TR

Semiconductors - Discretes

> Diodes

> Zener Single Diodes

Organise Price Comparison Results by
distributor space
Distributor Statistics for BZG03C75TR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BZG03C75TR
Series Information for BZG03C75TR - Vishay Intertechnology

Features

  • feature
    - High reliability - Voltage range 10 V to 270 V - Fits onto 5 mm SMD footpads - Wave and reflow solderable - AEC-Q101 qualified

Description

ZENER DIODE AEC-Q101 3W 75V DO-214AC

Specifications

Zener Voltage Vz Typ:
75V
Power Dissipation Pd:
3W
Diode Case Style:
DO-214AC
Zener Tolerance ±:
5%
No. of Pins:
2Pins
Operating Temperature Max:
150°C
Product Range:
BZG03C Series
Automotive Qualification Standard:
AEC-Q101
SVHC:
No SVHC (20-Jun-2016)