Status: | Unknown |
---|---|
Series: | BZG03C Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 62V |
---|---|
Power Dissipation Pd | 3W |
Diode Case Style | DO-214AC |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZG03C Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (20-Jun-2016) |
ZENER DIODE, AEC-Q101, 3W, 62V, DO-214AC | Farnell |
Where can I find additional details, specifications and documents for a BZG03C62TR?
Additional datasheets, footprints and schematics for BZG03C62TR are listed on our Part Details page. You can also find images and similar parts to BZG03C62TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZG03C62TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZG03C62TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZG03C62TR fall under?
The BZG03C62TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZG03C62TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZG03C62TR you can contact the distributor directly for product support, shipping queries etc.
Is the BZG03C62TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZG03C62TR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BZG03C62TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZG03C62TR often in real-time on the comparison pages.
What if I can't find stock of BZG03C62TR?
You can fill out our help required form which you can use to request a quote for BZG03C62TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.