BZG03C33TR Diodes by Vishay Intertechnology

DIODE ZENER 33V 3 W

Status: Unknown
Series: BZG03 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Zener Voltage Vz Typ 33V
Power Dissipation Pd 3W
Diode Case Style DO-214AC
Zener Tolerance ± 5%
No. of Pins 2Pins
Operating Temperature Max 150°C
Product Range BZG03 Series
Automotive Qualification Standard -
Power Dissipation Max 3W
Termination Type Surface Mount Device
Test Current 25mA

Alternative Descriptions

DIODE, ZENER, 33V, 3 W | element14
Zener Diode, 3W, 33V, Do-214Ac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZG03C33TR?

Additional datasheets, footprints and schematics for BZG03C33TR are listed on our Part Details page. You can also find images and similar parts to BZG03C33TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZG03C33TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZG03C33TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZG03C33TR fall under?

The BZG03C33TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to BZG03C33TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZG03C33TR you can contact the distributor directly for product support, shipping queries etc.

Is the BZG03C33TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZG03C33TR have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BZG03C33TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZG03C33TR often in real-time on the comparison pages.

What if I can't find stock of BZG03C33TR?

You can fill out our help required form which you can use to request a quote for BZG03C33TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay