Status: | Unknown |
---|---|
Series: | BZG03 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 160V |
---|---|
Power Dissipation Pd | 3W |
Diode Case Style | DO-214AC |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | BZG03 Series |
Automotive Qualification Standard | - |
Power Dissipation Max | 3W |
Termination Type | Surface Mount Device |
Test Current | 5mA |
DIODE, ZENER, 160V, 3 W | element14 |
Where can I find additional details, specifications and documents for a BZG03C160-TR?
Additional datasheets, footprints and schematics for BZG03C160-TR are listed on our Part Details page. You can also find images and similar parts to BZG03C160-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZG03C160-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZG03C160-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZG03C160-TR fall under?
The BZG03C160-TR is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZG03C160-TR when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZG03C160-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BZG03C160-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZG03C160-TR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BZG03C160-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZG03C160-TR often in real-time on the comparison pages.
What if I can't find stock of BZG03C160-TR?
You can fill out our help required form which you can use to request a quote for BZG03C160-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.