BZG03C120TR

Semiconductors - Discretes

> Diodes

> Zener Single Diodes

Organise Price Comparison Results by
distributor space
Distributor Statistics for BZG03C120TR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BZG03C120TR
Series Information for BZG03C120TR - Vishay Intertechnology

Features

  • feature
    - High reliability - Voltage range 10 V to 270 V - Fits onto 5 mm SMD footpads - Wave and reflow solderable - AEC-Q101 qualified - Compliant to RoHS Directive 2002/95/EC and in accordance to WEEE 2002/96/EC

Description

DIODE ZENER 120V 3W SMA

Specifications

Zener Voltage Vz Typ:
120V
Power Dissipation Pd:
3W
Diode Case Style:
DO-214AC
Zener Tolerance ±:
5%
No. of Pins:
2Pins
Operating Temperature Max:
150°C
Product Range:
BZG03 Series
Automotive Qualification Standard:
AEC-Q101
Alternate Case Style:
DO-214AC
Diode Type:
Zener
Forward Voltage VF Max:
1.2V
Junction Temperature Tj Max:
150°C
Peak Pulse Power Dissipation:
600W
Power Dissipation Max:
3W
Power Dissipation Ptot Max:
3W
Power Disspation Pd @ Tc = 25C Max:
3W
Resistance Rz:
250ohm
Test Current:
5mA
Tolerance:
5%