BZD27C18P-GS08 Diodes by Vishay Intertechnology

DIODE ZENER 0.8W 18V

Status: Unknown
Series: BZD27 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now

Specifications

Zener Voltage Vz Typ 18V
Power Dissipation Pd 800mW
Diode Case Style SMD
Zener Tolerance ± -
No. of Pins 2Pins
Operating Temperature Max 150°C
Product Range BZD27 Series
Automotive Qualification Standard -
Power Dissipation Max 800mW
Termination Type Surface Mount Device
Test Current 25mA

Alternative Descriptions

DIODE, ZENER, 0.8W, 18V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZD27C18P-GS08?

Additional datasheets, footprints and schematics for BZD27C18P-GS08 are listed on our Part Details page. You can also find images and similar parts to BZD27C18P-GS08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZD27C18P-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZD27C18P-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZD27C18P-GS08 fall under?

The BZD27C18P-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to BZD27C18P-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZD27C18P-GS08 you can contact the distributor directly for product support, shipping queries etc.

Is the BZD27C18P-GS08 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZD27C18P-GS08 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for BZD27C18P-GS08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZD27C18P-GS08 often in real-time on the comparison pages.

What if I can't find stock of BZD27C18P-GS08?

You can fill out our help required form which you can use to request a quote for BZD27C18P-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay