Status: | Unknown |
---|---|
Series: | BestCap Ultra Low ESR Series |
RoHS: | Unknown |
Capacitance | 0.4F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Through Hole |
Product Range | BestCap Ultra Low ESR Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | - |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
ESR | 0.042ohm |
Capacitor Case Style | SMD |
Diameter | - |
Height | 2.9mm |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | +80% -20% |
Capacitor Mounting | Through Hole |
External Depth | 2.1mm |
External Length / Height | 48mm |
External Width | 30mm |
Operating Temperature Range | -20°C to +75°C |
Tolerance + | 80% |
Tolerance - | -20% |
Voltage Rating V DC | 5.5V |
Capacitor Super, 0.4F, 5.5V, 0.035 Ohm +80 -20% | Newark Electronics |
Where can I find additional details, specifications and documents for a BZ025A404ZAB?
Additional datasheets, footprints and schematics for BZ025A404ZAB are listed on our Part Details page. You can also find images and similar parts to BZ025A404ZAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZ025A404ZAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ025A404ZAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZ025A404ZAB fall under?
The BZ025A404ZAB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BZ025A404ZAB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZ025A404ZAB you can contact the distributor directly for product support, shipping queries etc.
Is the BZ025A404ZAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZ025A404ZAB have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for BZ025A404ZAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZ025A404ZAB often in real-time on the comparison pages.
What if I can't find stock of BZ025A404ZAB?
You can fill out our help required form which you can use to request a quote for BZ025A404ZAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.