BZ015B303ZSB Capacitors by KYOCERA AVX

CAP 30000µF 5.5V SUPER SMD

Status: Unknown
Series: BestCap Ultra Low ESR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.49

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$17.49
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 30000µF
Voltage Rating 5.5V
Capacitor Terminals SMD
Product Range BestCap Ultra Low ESR Series
Capacitance Tolerance +80% -20%
Lead Spacing -
Lifetime @ Temperature 1000 hours @ 70°C
Operating Temperature Min -20°C
Operating Temperature Max 70°C
ESR 0.192ohm
Capacitor Case Style SMD
Diameter -
Height 2.3mm
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± +80% -20%
Capacitor Mounting SMD
External Depth 2.1mm
External Length / Height 28mm
External Width 17mm
Operating Temperature Range -20°C to +70°C
Tolerance + 80%
Tolerance - -20%
Voltage Rating V DC 5.5V

Alternative Descriptions

Cap, 30000Μf, 5.5V, Super, Smd | Newark Electronics
Supercapacitor, EDLC, 30000 uF, 5.5 V, -20%, +80%, 1000 hours @ 70�C | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZ015B303ZSB?

Additional datasheets, footprints and schematics for BZ015B303ZSB are listed on our Part Details page. You can also find images and similar parts to BZ015B303ZSB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZ015B303ZSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZ015B303ZSB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZ015B303ZSB fall under?

The BZ015B303ZSB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to BZ015B303ZSB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZ015B303ZSB you can contact the distributor directly for product support, shipping queries etc.

Is the BZ015B303ZSB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZ015B303ZSB have stock available?

Authorised distributors including element14, Newark Electronics and Avnet Abacus have stock available or on a lead time for BZ015B303ZSB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZ015B303ZSB often in real-time on the comparison pages.

What if I can't find stock of BZ015B303ZSB?

You can fill out our help required form which you can use to request a quote for BZ015B303ZSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay