Status: | Active |
---|---|
Series: | BYW80 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
461
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
Distrelec
from US$2.23
|
-
|
Buy Now | |
Farnell
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 35 Nanosecond Recovery Time |
175 C Operating Junction Temperature |
Popular TO-220 Package |
Epoxy Meets UL94, VO @ 1/8'' |
Low Forward Voltage |
Low Leakage Current |
High Temperature Glass Passivated Junction Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: BYW80-200 |
Pb-Free Package is Available |
Description | BYW80 |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 8 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.85 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.01 |
Package Type | TO-220-2 |
Diode: switching | Transfer Multisort Elektronik |
8A 200V Ultrafast Rect, BYW80-200G | RS |
Fast Recovery Diode, 8A, 200V, To-220B | Newark Electronics |
BYW Series 8 A 200 V Ultrafast SwitchMode Power Rectifier TO-220AC-2 | Future Electronics |
Diode Switching 200V 8A 2-Pin(2+Tab) TO-220AC Rail | Avnet America |
DIODE, RECTIFIER, 8A, 200V, TO-220B | element14 |
onsemi Rectifier Diode 200V 16A 35ns TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a BYW80-200G?
Additional datasheets, footprints and schematics for BYW80-200G are listed on our Part Details page. You can also find images and similar parts to BYW80-200G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYW80-200G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYW80-200G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYW80-200G fall under?
The BYW80-200G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BYW80-200G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYW80-200G you can contact the distributor directly for product support, shipping queries etc.
Is the BYW80-200G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BYW80-200G have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BYW80-200G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYW80-200G often in real-time on the comparison pages.
What if I can't find stock of BYW80-200G?
You can fill out our help required form which you can use to request a quote for BYW80-200G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.