Status: | Unknown |
---|---|
Series: | BYW54 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-57 |
No. of Pins | 2Pins, 2 Pin |
Product Range | BYW54 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 50A |
Diode Type | Standard Recovery |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Typ | 4µs |
Termination Type | Axial Leaded |
Standard Power Diode, Single, 600 V, 2 A, 1 V, 50 A, 175 C Rohs Compliant: Yes |Vishay BYW54-TR | Newark Electronics |
DIODE, POWER RECTIFIER | element14 |
Diode 600V 2A Switching SOD-57 | RS |
Diode Switching 600V 2A 2-Pin SOD-57 T/R | Avnet America |
2 A 600V SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a BYW54-TR?
Additional datasheets, footprints and schematics for BYW54-TR are listed on our Part Details page. You can also find images and similar parts to BYW54-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYW54-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYW54-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYW54-TR fall under?
The BYW54-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYW54-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYW54-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYW54-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYW54-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for BYW54-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYW54-TR often in real-time on the comparison pages.
What if I can't find stock of BYW54-TR?
You can fill out our help required form which you can use to request a quote for BYW54-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.