Status: | Active |
---|---|
Series: | BYW51 |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.72
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
from US$0.73
|
-
|
Buy Now | |
Distrelec
from US$1.03
|
-
|
Buy Now | |
Farnell
from US$0.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Package is Available |
Description | BYW51 |
---|---|
Compliance | Pb-free |
Type | Ultrafast |
IO(rec) Max (A) | 16 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.97 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.01 |
Package Type | TO-220-3 |
BYW Series 8 A 200 V Ultrafast SWITCHMODE Power Rectifier TO-220AB-3 | Future Electronics |
Diode Rectifier 200V 16A 35ns TO-220 | RS |
Dual Diode, Ultra Fast, 8A, 200V, To-220 | Newark Electronics |
Diode Switching 200V 16A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Repetitive Reverse Voltage Vrrm Max:200V | element14 |
onsemi Rectifier Diode 200V 16A 35ns TO-220 | Distrelec |
DIODE, RECTIFIER, DUAL, 8A, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a BYW51-200G?
Additional datasheets, footprints and schematics for BYW51-200G are listed on our Part Details page. You can also find images and similar parts to BYW51-200G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYW51-200G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYW51-200G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYW51-200G fall under?
The BYW51-200G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to BYW51-200G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYW51-200G you can contact the distributor directly for product support, shipping queries etc.
Is the BYW51-200G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BYW51-200G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BYW51-200G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYW51-200G often in real-time on the comparison pages.
What if I can't find stock of BYW51-200G?
You can fill out our help required form which you can use to request a quote for BYW51-200G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.