Status: | Unknown |
---|---|
Series: | BYV28 Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
9,209
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
10,199
in stock
|
Buy Now | |
element14
from US$0.54
|
9,209
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 3.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 90A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-64 |
No. of Pins | 2 Pin, 2Pins |
Product Range | BYV28 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 90A |
Diode Type | Fast Recovery |
Forward Voltage | 1.1V |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Typ | 30ns |
Termination Type | Axial Leaded |
Rectifier, 150V, 3.5A, Sod-64 | Newark Electronics |
DIODE, FAST, 3.5A, 150V | element14 |
3.5 A 150 V 30 ns Through Hole Sinterglass Avalanche Ultrafast Diode - SOD-64 | Future Electronics |
Diode Switching 150V 3.5A 2-Pin SOD-64 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BYV28-150-TR?
Additional datasheets, footprints and schematics for BYV28-150-TR are listed on our Part Details page. You can also find images and similar parts to BYV28-150-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV28-150-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV28-150-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV28-150-TR fall under?
The BYV28-150-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV28-150-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV28-150-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYV28-150-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV28-150-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BYV28-150-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV28-150-TR often in real-time on the comparison pages.
What if I can't find stock of BYV28-150-TR?
You can fill out our help required form which you can use to request a quote for BYV28-150-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.