Status: | Unknown |
---|---|
Series: | BYV28 Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
21,094
in stock
|
Buy Now | |
element14
from US$0.77
|
23,301
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
12,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
2,395
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
1,085
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.58
|
-
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 110V |
---|---|
Forward Current If(AV) | 3.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 90A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-64 |
No. of Pins | 2 Pin, 2Pins |
Product Range | BYV28 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 90A |
Diode Type | Fast Recovery |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Typ | 30ns |
Termination Type | Axial Leaded |
DIODE, ULTRAFAST, 3.5 A, SOD-64 | element14 |
3.5 A 100V SOD64 | TTI Europe |
Avalanche Diode, 3.5A, 100V, Sod-64 | Newark Electronics |
Diode Switching 100V 3.5A 2-Pin SOD-64 Ammo | EBV Elektronik |
SI-DIODE 3,5A 100V SOD64 | Rutronik |
DIODE AVALANCHE 100V 3.5A SOD64 | Future Electronics |
Where can I find additional details, specifications and documents for a BYV28-100-TAP?
Additional datasheets, footprints and schematics for BYV28-100-TAP are listed on our Part Details page. You can also find images and similar parts to BYV28-100-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV28-100-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV28-100-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV28-100-TAP fall under?
The BYV28-100-TAP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV28-100-TAP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV28-100-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BYV28-100-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV28-100-TAP have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Chip One Stop and Newark Electronics have stock available or on a lead time for BYV28-100-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV28-100-TAP often in real-time on the comparison pages.
What if I can't find stock of BYV28-100-TAP?
You can fill out our help required form which you can use to request a quote for BYV28-100-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.