Status: | Unknown |
---|---|
Series: | BYV27 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.29 |
23,121
|
Buy Now | |
element14 | US$0.30 |
23,121
|
Buy Now | |
Distrelec | US$0.41 |
16,129
|
Buy Now | |
Newark Electronics | US$0.22 |
15,203
|
Buy Now | |
Future Electronics | US$0.26 |
5,000
|
Buy Now | |
Chip One Stop | US$0.26 |
4,900
|
Buy Now | |
RS Americas | US$0.63 |
25
|
Buy Now | |
EBV Elektronik | - |
15,000
|
Buy Now | |
Avnet America | US$0.26 |
-
|
Buy Now | |
TTI Europe | US$0.24 |
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.07V |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-57 |
No. of Pins | 2 Pin, 2Pins |
Product Range | BYV27 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 50A |
Diode Type | Fast Recovery |
Forward Voltage | 1.07V |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Typ | 25ns |
Termination Type | Axial Leaded |
DIODE, FAST, 2A, 200V | element14 |
Vishay Ultrafast Avalanche Sinterglass Diode 200V 3A 25ns SOD-57 | Distrelec |
Avalanche Diode, 2A, 200V, Sod-57 | Newark Electronics |
BYV27 Series 2 A 200 V 25 ns Ultrafast Avalanche Sinterglass Diode - SOD-57 | Future Electronics |
Diode, Avalanche, Ultrafast, Vr 600V, If 2A, Pkg SOD-57,Vf 1.35V, Trr 40ns, Tj +175degc | Vishay / Small Signal & Opto Products (SSP) BYV27-200-TR | RS Americas |
Diode Switching 200V 2A 2-Pin SOD-57 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BYV27-200-TR?
Additional datasheets, footprints and schematics for BYV27-200-TR are listed on our Part Details page. You can also find images and similar parts to BYV27-200-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV27-200-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV27-200-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV27-200-TR fall under?
The BYV27-200-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV27-200-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV27-200-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYV27-200-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV27-200-TR have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for BYV27-200-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV27-200-TR often in real-time on the comparison pages.
What if I can't find stock of BYV27-200-TR?
You can fill out our help required form which you can use to request a quote for BYV27-200-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.