Status: | Unknown |
---|---|
Series: | BYV27 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
22,290
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
60,000
in stock
|
Buy Now | |
element14
from US$0.30
|
50,479
in stock
|
Buy Now | |
Farnell
from US$0.30
|
49,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
31,850
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
11,452
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
4,886
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
4,750
in stock
|
Buy Now | |
Micros
from US$0.19
|
1,425
in stock
|
Buy Now | |
Conrad
from US$0.77
|
51
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
28
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.07V |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-57 |
No. of Pins | 2 Pin, 2Pins |
Product Range | BYV27 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 50A |
Diode Type | Fast Recovery |
External Diameter | 3.8mm |
External Length / Height | 4.5mm |
Forward Voltage | 1.07V |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Typ | 25ns |
Termination Type | Axial Leaded |
2.0 A 200V SOD57 | TTI Europe |
DIODE, ULTRAFAST, 2A | element14 |
Avalanche Diode 200V 2A SOD57 | Schukat Electronic |
Diode Ultra Fast Rectifier 200V 2A | RS |
BYV27-200 Series 2 A 200 V 25 ns Through Hole Ultrafast Power Rectifier - SOD-57 | Future Electronics |
Diode, Ultrafast, 2A | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
2A | Micros |
Rectifiers from leading manufacturers. Full details free to download from our comprehensive product documents library. | Conrad |
Vishay Ultrafast Avalanche Sinterglass Diode 200V 3A 25ns SOD-57 | Distrelec |
Diode Switching 200V 2A 2-Pin SOD-57 Ammo | EBV Elektronik |
SI-DIODE 2A 200V SOD57 | Rutronik |
Where can I find additional details, specifications and documents for a BYV27-200-TAP?
Additional datasheets, footprints and schematics for BYV27-200-TAP are listed on our Part Details page. You can also find images and similar parts to BYV27-200-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV27-200-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV27-200-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV27-200-TAP fall under?
The BYV27-200-TAP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV27-200-TAP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV27-200-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BYV27-200-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV27-200-TAP have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for BYV27-200-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV27-200-TAP often in real-time on the comparison pages.
What if I can't find stock of BYV27-200-TAP?
You can fill out our help required form which you can use to request a quote for BYV27-200-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.